Rochester Electronics Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Voltage Regulator | |
| LTM4661 - 15V, 4A Step-UpModule Regulator | |
| LTM8005 - 38VIN BoostµModule Regulator for LED Drive with 10A Switch | |
| LTM8056 - 58VIN, 48VOUT Buck-BoostModule (Power Module) Regulator | |
| LTM8063 - 40VIN, 2A Silent Switcher - µModule Regulator | |
| LV58132 - Step-Down Switching Regulator | |
| LV5841 - Step-Down Switching Regulator | |
| Step Down Switching Regulator | |
| Step-Down Switching Regulator | |
| Switching Regulator, Current-mode, 1000kHz Switching Freq-Max, PBGA81 | |
| Switching Regulator, Current-mode, 10A, 1750kHz Switching Freq-Max | |
| Switching Regulator, Current-mode, 1700kHz Switching Freq-Max, Hybrid | |
| Switching Regulator, Current-mode, 2400kHz Switching Freq-Max, Hybrid, PBGA71 | |
| Switching Regulator, Current-mode, 2400kHz Switching Freq-Max, PBGA70 | |
| Switching Regulator, Current-mode, 2A, 2400kHz Switching Freq-Max, PBGA50 | |
| Switching Regulator, Current-mode, 2A, 2400kHz Switching Freq-Max, PBGA71 | |
| Switching Regulator, Current-mode, 380kHz Switching Freq-Max, BICMOS, PDSO16 | |
| Switching Regulator, Current-mode, 440kHz Switching Freq-Max, PBGA141 | |
| Switching Regulator, Current-mode, 500kHz Switching Freq-Max, BICMOS, PDSO16 | |
| Switching Regulator, Current-mode, 500kHz Switching Freq-Max, BIPolar, PDSO16 | |
| Switching Regulator, Current-mode, 5A, 1000kHz Switching Freq-Max, PBGA81 | |
| Switching Regulator, Current-mode, 650kHz Switching Freq-Max, Hybrid, PBGA68 | |
| Switching Regulator, Current-mode, 780kHz Switching Freq-Max, PBGA144 | |
| Switching Regulator, Current-mode, 800kHz Switching Freq-Max, PBGA77 | |
| Switching Regulator, Current-mode, 850kHz Switching Freq-Max, Hybrid, PBGA118 | |
| Switching Regulator, Current-mode, 850kHz Switching Freq-Max, PBGA118 | |
| Switching Regulator, Current-mode, 8A, 1000kHz Switching Freq-Max | |
| Switching Regulator, Current-mode, Hybrid, PBGA38 | |
| Switching Regulator, Current-mode, PBGA38 | |
| Switching Regulator |
| << Prev | Next >> |