Rochester Electronics 5V 150MA LDO Voltage Regulator IC LP2985ITP-5.0

Description
IC REG LINEAR 5V 150MA 5DSBGA Product overview: LP2985ITP-5.0 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITP-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 150MA 5DSBGA Product overview: LP2985ITP-5.0 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITP-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 150MA LDO Voltage Regulator IC
699-LP2985ITP-5.0
5V 150MA LDO Voltage Regulator IC 699-LP2985ITP-5.0
IC REG LINEAR 5V 150MA 5DSBGA Product overview: LP2985ITP-5.0 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITP-5.0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA 5DSBGA Product overview: LP2985ITP-5.0 from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITP-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP2985ITP-5.0 - 877891-LP2985ITP-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985ITP-5.0
877891-LP2985ITP-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2985ITP-5.0 877891-LP2985ITP-5.0
Manufacturer: National Semiconductor Win Source Part Number: 877891-LP2985ITP-5.0 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA Package: Bulk Package: 5-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 877891-LP2985ITP-5.0
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
Package: Bulk
Package: 5-UFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985ITP-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985ITP-5.0
PMIC - Voltage Regulators - Linear LP2985ITP-5.0
IC REG LINEAR 5V 150MA 5DSBGA

IC REG LINEAR 5V 150MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2985ITP-5.0 877891-LP2985ITP-5.0 LP2985ITP-5.0
Product Name 5V 150MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985ITP-5.0 PMIC - Voltage Regulators - Linear
Package Type Other; 5-UFBGA, DSBGA Other; 5-DSBGA
Unlock Full Specs
to access all available technical data