Festo Corporation Non return valve VMPA2-RV

Description
non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar
Request a Quote Datasheet
Description
non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non return valve - VMPA2-RV - Festo Corporation
Islandia, NY, United States
Non return valve
VMPA2-RV
Non return valve VMPA2-RV
non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar

non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar

Supplier's Site Datasheet
Valves and Control - 2171-VMPA2-RV-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VMPA2-RV-ND
Valves and Control 2171-VMPA2-RV-ND
CHECK VALVE

CHECK VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VMPA2-RV 2171-VMPA2-RV-ND
Product Name Non return valve Valves and Control
Media Air; Compressed Air
Maximum Pressure 7.25 to 116.03 psi (5.1 to 81.66 m H2O) 7.25 to 116.00 psi (5.1 to 81.64 m H2O)
Media Temperature 122 to 23 F (50 to -5 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valve - 44236231 - Radwell International
Specs
Valve Type Solenoid
View Details
Basic valve - CPE18-P1-5JS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3E-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3B-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers