R. S. Hughes Company, Inc. Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Page: 1 2
Product Name Notes
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 12 packs per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 45 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M black adhesive-lined polyolefin heat shrink tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil.
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 10 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil.
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 15 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil.
The 3M black adhesive-lined polyolefin medium wall heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil.
The 3M black fluoroelastomer heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M black fluoroelastomer heat shrink tubing is sold 100 ft per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M black modified neoprene heat shrink tubing is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of...
The 3M black modified neoprene heat shrink tubing is sold 1 spool per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product...
The 3M black modified neoprene heat shrink tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product...
The 3M black modified neoprene heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.059...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.118...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.236...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.354...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.472...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.709...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.945...
The 3M black polyolefin heat shrink tubing is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1.535...
The 3M black polyolefin heat shrink tubing is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 200 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 600 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M black polyolefin heat shrink tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 100 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 30 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M clear polyvinylidene flouride heat shrink tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product...
The 3M green adhesive-lined polyolefin heat shrink tubing is sold 500 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M orange adhesive-lined polyolefin heat shrink tubing is sold 1000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 12 packs per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The 3M red adhesive-lined polyolefin heat shrink tubing is sold 300 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M white adhesive-lined polyolefin heat shrink tubing is sold 14000 per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts...
The 3M yellow adhesive-lined polyolefin heat shrink tubing is sold 14000 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product...
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of polyolefin, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in...
The Brady Bradymark continuous thermal transfer printer heat-shrink tubing is made of PVC, comes packaged 1 roll per pack and is used with Bradymark Hot Stamper. These items come in...
The Brady Permasleeve continuous thermal transfer printer heat-shrink tubing comes packaged 1 roll per pack. Supports thermal transfer printing.

<< Prev