The 3M black fluoroelastomer heat shrink tubing is sold 100 ft per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 0.875 in and after heat is applied it reduces in size to 0.438 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.049 in. The overall length measures 100 ft.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 054007-41267 |
| Product Name | 3M Black Fluoroelastomer Heat Shrink Tubing VTN200-7/8-100'-Black-Spool - 100 ft Length - 2:1 Shrink Ratio - +347 F Shrink Temp |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |