TelephoneStuff.com Datasheets for Surface Plates
Surface plates provide a precision reference surface for layout, checking, machining and gaging work.
Surface Plates: Learn more
| Product Name | Notes |
|---|---|
| Basic 2500 style desk phone with volume control on Faceplate. Features: - Specialty handset compatible - Handset volume control | |
| Blank faceplate - fits standard 19" wide TIA racks. Note: - 1-Position: (1 3/4" H) - 2-Position: (3 1/2" H) - 4-Position: (7" H) | |
| Color: Black | |
| Color: Blue | |
| Color: Brown | |
| Combines coax and twisted pair termination on a single interface panel. Terminates coax to F, BNC, or RCA interfaces and CAT5E to RJ45 jacks. Designed to mount on the back... | |
| Designer Furniture Faceplate is designed to fit into the data communications opening in the Herman-Miller Action Office System series of modular furniture. Furniture Faceplate Features: - Mount Type: Flush -... | |
| Faceplate for DT24 (Pkg of 50). | |
| Faceplate for DT24. One unit. | |
| Faceplate Label, Single Gang Adhesive, 1.80" x 0.38" Dot-Matrix. Features: - Provide easy, professional labeling of faceplates and surface mount boxes - Designs for single gang, double gang and modular... | |
| Faceplate Only for Cisco Wireless Access Ceiling Enclosures. Faceplate Features: - Ceiling Enclosures create a permanent location for various Wireless Access Points or Bridges within drop ceilings - Equipment is... | |
| Gold-plated high-performance 2GHz "F" feed-throughs support a wide variety of video services, including digital satellite. Designed to mount on the back of a 19" media rack system. | |
| KP Series Two-Gang Duplex-Duplex Faceplate is used by all PolyTrak boxes. These Multichannel Raceway BASETRAK Face Plates accommodate a wide variety of wiring devices and data/voice connectors in many different... | |
| KP Series Two-Gang QUAD Jack Faceplate is used by all PolyTrak boxes. These Multichannel Raceway BASETRAK Face Plates accommodate a wide variety of wiring devices and data/voice connectors in many... | |
| KP Series Two-Gang Style-Line Faceplate is an Office White Plate for Non-Metallic Raceways. KP Series Faceplate Features: - KP Series Faceplates are designed to fit flat and flush with PolyTrak... | |
| KP Series Two-Gang Style-Line Faceplate is an Office White Plate for Non-Metallic Raceways. KP Series Faceplate Features: - Two-Gang Plate for use with PT12TGB only - Color: Office White -... | |
| L Series Flush-Mounted Faceplate. Features: - Accept all CommScope UTP / STP modular information outlets for voice and data, as well as most fiber optic adapters and couplers. - Also... | |
| LE Flush-Mounted Faceplate is a flush-mounted US standard plastic faceplate. Features: - Accepts all CommScope modular information outlets for voice and data, as well as most fiber optic adapters and... | |
| LE Series Flush-Mounted Faceplate is a flush-mounted US standard plastic faceplate. Features: - Accepts all CommScope modular information outlets for voice and data, as well as most fiber optic adapters... | |
| M20 Dust Cover for M-Series Faceplate and Outlet. Features: - Material Type: High-impact, flame retardant, thermoplastic - Comes in pack of 100 - RoHS compliant | |
| M21 Dust Cover for M-Series Faceplate and Outlet. Features: - Material Type: High-impact, flame retardant, thermoplastic - Installs over jack opening of outlet, leaving Icon area visible - RoHS compliant... | |
| MTP double gang faceplate accommodates Xcelerator and HD series jacks and SF (Snap Fit) modules. Includes label field. Features: - Lightweight, easy to handle - Non-metallic, non-conductive - Will not... | |
| MTP single gang faceplate accommodates Xcelerator and HD series jacks and SF (Snap Fit) modules. Includes label field. Features: - Lightweight, easy to handle - Non-metallic, non-conductive - Will not... | |
| NetKey Single Gang Flush Mount Vertical Faceplate. Features: - Accepts all NetKey modules - Supplied with mounting screws - Product Type: Vertical faceplate - Number of Openings: 3 - RoHS... | |
| One-Way IP 8" Square Faceplate Speaker. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal... | |
| Pre-cut cover for use with all standard NEMA electrical faceplates for T170 raceway. Features: - For mounting standard NEMA faceplates - Cover length = 7.05" (179mm) - Cutout dimension =... | |
| Premium Doorphone Faceplate is designed specially for the KX-T7775 Door Intercom Model. Doorphone Faceplate Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its... | |
| Pushbutton Tone or Pulse - switchable dial with face plate for 2500 type telephone sets. | |
| Replacement Faceplate comes with color matching screws for the E-40 Series entry phones. Features: - Designed for rugged outdoor use - Coated with an extremely durable U.V. resistant powder paint... | |
| Replacement Faceplate for E-50 Compact Entry Phone with Color Video Camera. Features: - Color matching screws - Designed for rugged outdoor use - Coated with an extremely durable U.V. resistant... | |
| Replacement Faceplate for E-60 Double Gang Entry Phone with LED. Features: - Color matching screws - LED light pipe - Designed for rugged outdoor use - Coated with an extremely... | |
| Replacement plastic faceplate cover for Vodavi 2700 series phones. Used with 2701, 2702, 2703, 2704 & 2705 phones. 10 pieces per order. | |
| Simple two wire connection for intercom and door release. Door strike wires directly to door station. 1, 2, or 4-call door stations for individual or multi-tenant applications. Features: - Door... | |
| Snap-On Horizontal Communication Faceplate accepts one (1) 1/2-size Mini-Com Insert and two (2) modules. No additional mounting hardware required. Features: - Single gang vertical or horizontal sloped communication faceplates accept... | |
| Snap-On Horizontal Communication Faceplate accepts two (2) 1/2-size Mini-Com Inserts and four (4) modules. No additional mounting hardware required. Features: - Can be used with Pan-Way TG-70, T-70, Twin-70 and... | |
| Snap-On Horizontal Sloped Communications Faceplate accepts 2 Mini-Com modules (not included). No additional mounting hardware required. Features: - Can be used with Pan-Way TG-70, T-70, Twin-70 and TE-70 Surface Raceway,... | |
| Snap-On Vertical Communication Faceplate holds one (1) 1/2-size Mini-Com Insert and two (2) Modules. No additional mounting hardware required. Features: - Single gang vertical or horizontal sloped communication faceplates accept... | |
| Snap-On Vertical Communication Faceplate holds two (2) 1/2-size Mini-Com Inserts and four (4) Modules. No additional mounting hardware required. Features: - Single gang vertical or horizontal sloped communication faceplates accept... | |
| T45 Offset Box accepts any Pan-Way Snap-On communication faceplates. | |
| Talkback IP 8" Square Faceplate Speaker. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal... | |
| Valcom Vandal-Resistant Faceplate for FlexHorn provides a virtually indestructible, recess mounted speaker. Features: - Non-loosening screws - Face plate dimensions: 8.5"(H) x 11"(W) - Dimensions for rough opening required for... | |
| Vandal-Resistant 8" Wall Speaker Faceplate. Features: - Steel mesh security baffle prevents objects from penetrating speaker - Tamper-resistant faceplate screws resist removal - Heavy gauge steel construction - Gray powder... |