Designer Furniture Faceplate is designed to fit into the data communications opening in the Herman-Miller Action Office System series of modular furniture.
Furniture Faceplate Features:
- Mount Type: Flush
- Total Number of Ports: 3
- Dimensions: 0.25" D x 2.13" H x 3.50" W
- Color: Black
- Available in Packages of 25 Faceplates
| TelephoneStuff.com | |
|---|---|
| Product Category | Surface Plates |
| Product Number | M13HM-003 |
| Product Name | Commscope - Systimax Designer Furniture Faceplate |