One-Way IP 8" Square Faceplate Speaker.
Features:
- High-efficiency 8” (203mm) speaker
- PoE (802.3af)
- No local power required
- Paintable
- Durable electrostatic powder coat finish on metal surfaces
- Line output supports valcom amplified speakers
- Output Level: 103 db/1 meter
Note: Informacast and Informacast CK from Singlewire version available upon request.
| TelephoneStuff.com | |
|---|---|
| Product Category | Surface Plates |
| Product Number | VIP-418 |
| Product Name | Valcom One-Way IP 8" Square Faceplate Speaker |