TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
250
300
350
400
450
500
540
550
560
570
580
590
596
597
598
599
600
601
602
603
604
605
606
607
608
610
620
630
640
650
660
700
750
800
850
900
950
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15.5 MM , 26.5 MM [.61 INCH , 1.043 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15.6 MM , 14.3 MM [.614 INCH , .563 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15.7 MM , 20.5 MM [.819 INCH , .618 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 26.7 MM , 15.7 MM [1.051 INCH , .618 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 29.5 MM [1.161 INCH ] Barrel Length :... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 5.5 MM , 8.5 MM [.216 INCH , .334 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 6.4 MM , 15 MM [.591 INCH , .252 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 7 MM , 9.5 MM [.374 INCH , .276 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 8.6 MM , 20.5 MM [.339 INCH , .819 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 10.5 MM , 15 MM [.591 INCH , .413 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 12.5 MM , 8.5 MM [.335 INCH , .492 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 14.3 MM , 10.5 MM [.563 INCH , .413 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 18.4 MM , 24.2 MM [.953 INCH , .724 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 20.5 MM , 10.5 MM [.819 INCH , .413 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 24.5 MM , 21.1 MM [.965 INCH , .831 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 6.4 MM , 14.3 MM [.563 INCH , .252 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 8.5 MM , 9.5 MM [.374 INCH , .335 INCH ]... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 10... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 150... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 16... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 185... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 240... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 25... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 35... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 50... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 70... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 95... | |
| Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal... | |
| Body Features Circular Connector Insulation Material Type : PA66, PBT Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded :... | |
| Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 12 Number of Signal... | |
| Body Features Circular Connector Insulation Material Type : PA Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 12 Number of Signal Positions : 12 Contact... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage... | |
| Body Features Circular Connector Insulation Material Type : PBT+PA Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PBT+PA Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 63, 630 Operating Voltage... | |
| Body Features Circular Connector Insulation Material Type : PBT+PA Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) :... | |
| Body Features Circular Connector Insulation Material Type : PBT, PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded :... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 15, ≤ 28 Operation/Applicatio n Load Break Connection Product Type : Elbow Tap Plug Product Availability Product Availability :... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Insulating Cap Product Availability Product Availability : Americas Product Type... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Insulating Cap Product Availability Product Availability : Americas Product Type... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 28, ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Elbow Tap Plug Product Availability Product Availability :... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Insulating Cap Product Availability Product Availability : Americas Product Type... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 42.4 Compatible Conductor Diameter Range : 18.3 - 22.4 MM [.72 - .88 INCH ] Compatible... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2 Compatible Conductor Diameter Range : 18.3 - 22.4 MM [.72 - .88 INCH ] Compatible... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 18.3 - 22.4 MM [.72 - .88 INCH ] Compatible Insulation Diameter Range : 18.3 - 22.4 MM [.72 -... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 21.1 - 26.9 MM [.83 - 1.05 INCH ] Compatible Insulation Diameter Range : 21.1 - 26.9 MM [.83 -... | |
| Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 23.4 - 27.4 MM [.92 - 1.08 INCH ] Compatible Insulation Diameter Range : 23.4 - 27.4 MM [.92 -... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23.5 MM ,... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 49.1 - 52.2 MM [1.93 - 2 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1250 Compatible Insulation Diameter Range : 51.4 - 54.5 MM [2 - 2.14 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Compatible Insulation Diameter Range : 31 - 34.9 MM [1.22 - 1.37 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Compatible Insulation Diameter Range : 32.6 - 35.4 MM [1.28 - 1.39 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Compatible Insulation Diameter Range : 38.9 - 41.7 MM [1.53 - 1.64 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 4/0 Compatible Insulation Diameter Range : 31 - 34.9 MM [1.22 - 1.37 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 250 Compatible Insulation Diameter Range : 32.6 - 35.4 MM [1.28 - 1.39 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 250 Compatible Insulation Diameter Range : 34.4 - 39 MM [1.35 - 1.53 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 30, 3/0 Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Compatible Insulation Diameter Range : 38.9 - 41.7 MM [1.53 - 1.64 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 300 Compatible Insulation Diameter Range : 34.4 - 39 MM [1.35 - 1.53 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 32.6 - 35.4 MM [1.28 - 1.39 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 34.4 - 39 MM [1.35 - 1.53 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 Compatible Insulation Diameter Range : 34.4 - 39 MM [1.35 - 1.53 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 500 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 600 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 750 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 750 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 900 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range (MM) : 18.3 - 21.5 Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range (MM) : 24.9 - 29. Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range (MM) : 27.4 - 32.5 Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range (MM) : 34.5 - 39.6 Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 18.3 - 21.5 MM [.72 - .84 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 19.9 - 24.6 MM [.78 - .96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 27.4 - 32.5 MM [1 - 1.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 31. - 36.1 MM [1.22 - 1.42 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 34.5 - 39.6 MM [1.35 - 1.55 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 37.6 - 43.2 MM [1.48 - 1.7 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break... | |
| Body Features Compatible Conductor Material : Copper, Aluminium Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Elbow Tap Plug Product Availability Product Availability : Americas Product... | |
| Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 42.4 Compatible Conductor Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ] Compatible... | |
| Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2 Compatible Conductor Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ] Compatible... | |
| Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ] Compatible Insulation Diameter Range : 16.2 - 23 MM [.63 -... | |
| Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 23.4 - 27.4 MM [.92 - 1.08 INCH ] Compatible Insulation Diameter Range : 23.4 - 27.4 MM [.92 -... | |
| Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 26.4 - 30.5 MM [1.04 - 1.2 INCH ] Compatible Insulation Diameter Range : 26.4 - 30.5 MM [1 -... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM ,... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.4 MM ,... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21 MM ,... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Diameter Range : 7 - 32 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 400 Compatible Conductor Diameter Range : 7... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 630 Compatible Conductor Diameter Range : 7... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 - 630 Compatible Conductor Diameter Range : 7.6... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 630 Compatible Conductor Diameter Range : 7.6... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Diameter Range : 7 - 24.6 MM | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1/0, 10 Compatible Insulation Diameter Range : 31 - 34.9 MM [1.22 - 1.37 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 51.4 - 54.5 MM [2 - 2.14 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 Compatible Insulation Diameter Range : 51.4 - 54.5 MM [2 - 2.14 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1250 Compatible Insulation Diameter Range : 49.1 - 52.2 MM [1.93 - 2 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Compatible Insulation Diameter Range : 34.4 - 39 MM [1.35 - 1.53 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2 - 4/0 Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 2/0, 1/0 Compatible Insulation Diameter Range : 19.9 - 24.6 MM [.78 - .96 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 20, 2/0 Compatible Insulation Diameter Range : 31 - 34.9 MM [1.22 - 1.37 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 3/0, 30 Compatible Insulation Diameter Range : 32.6 - 35.4 MM [1.28 - 1.39 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Compatible Insulation Diameter Range : 40 - 42.8 MM [1.57 - 1.68 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 300 - 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 38.9 - 41.7 MM [1.53 - 1.64 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 40 - 42.8 MM [1.57 - 1.68 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 4/0, 40 Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 4/0, 40 Compatible Insulation Diameter Range : 31 - 34.9 MM [1.22 - 1.37 INCH ] Electrical Characteristics Voltage... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 4/0 Compatible Insulation Diameter Range : 26.4 - 29.8 MM [1 - 1.17 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 450 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 500 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Compatible Insulation Diameter Range : 46.9 - 50 MM [1.84 - 1.96 INCH ] Electrical Characteristics... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 600 Compatible Insulation Diameter Range : 40 - 42.8 MM [1.57 - 1.68 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 650 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 750 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 800 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 900 Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range (MM) : 23.1 - 27.1 Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 18.3 - 21.5 MM [.72 - .84 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 19.9 - 24.6 MM [.78 - .96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 24.9 - 29. MM [.98 - 1.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 27.4 - 32.5 MM [1 - 1.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Insulation Diameter Range : 31. - 36.1 MM [1.22 - 1.42 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features... | |
| Body Features Connector & Keying Code : CC Shell Plating Material : Nickel Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 630 Dead Break Connection Conductor Diameter (MM) : 7 -... | |
| Body Features Dead Break Connection Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 50 - 630 Dead Break Connection Conductor Diameter (MM) : 7 -... | |
| Body Features Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL... | |
| Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 15, ≤ 28 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Reducing Tap... | |
| Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Bushing Insert Product Availability Loadbreak... | |
| Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 28, ≤ 15 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Reducing Tap... | |
| Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 35 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Reducing Tap Plug Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 - .5 INCH ] Compatible Cable... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ] Compatible Cable... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 38.1 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 11.13 MM [.438 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 11.13 MM [.438 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/65,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 11.13 MM [.438 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/91,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34091,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 14.27 MM [.561 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 14.27 MM [.561 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/49,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34121,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34681,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/65,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 17.47 MM [.688 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 17.47 MM [.688 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/67,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/43,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/65,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 20.62 MM [.811 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 20.62 MM [.811 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3470,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/42,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 23.82 MM [.94 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 23.82 MM [.94 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3476,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/72,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 28.58 MM [1.125 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 28.58 MM [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/49,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/73,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 7.92 MM [.311 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number :... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 7.92 MM [.311 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/37,... | |
| Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 7.92 MM [.311 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/86,... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B Housing... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 11.13 MM [.438 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 11.13 MM [.438 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 11.13 MM [.438 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 12.7 MM [.5 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 14.27 MM [.561 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 14.27 MM [.561 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 14.27 MM [.562 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 15.88 MM [.625 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 17.47 MM [.688 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 17.47 MM [.688 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 17.48 MM [.688 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 19.05 MM [.75 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 20.62 MM [.811 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 20.62 MM [.811 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 20.62 MM [.812 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 23.82 MM [.94 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 23.82 MM [.94 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 23.83 MM [.938 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 25.4 MM [1 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 7.92 MM [.311 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 7.92 MM [.311 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 7.92 MM [.312 INCH ] Product Length : 40.64 MM [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With... |
| << Prev | Next >> |