TE Connectivity Connector Backshells EF5512-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/69, M83723/71, M83723/95, AS34121, M83723/07, M83723/41, MS3470, AS34541, M83723/72, NAS 1599, AS34671, NAS 1653, MS3459, NAS 1693, AS34061, M83723/67, MS3474, MS3476, NAS 1651, NAS 1694, M83723/01, M83723/74, M83723/83, M83723/85, M83723/98, M83723/75, M83723/91, NAS 1641, NAS 1700, AS34001, M83723/13, M83723/49, M83723/82, NAS 1702, M83723/04, M83723/42, M83723/66, M83723/77, AS34091, NAS 1692, M83723/86, M83723/02, M83723/87, AS34641, NAS 1643, M83723/48, MS3471, AS34081, AS34241, AS34511, M83723/03, M83723/43, NAS 1652, M83723/96, M83723/37, M83723/40, AS34011, M83723/39, AS34461, NAS 1642, NAS 1701, AS34501, MS3475, M83723/38, M83723/76, M83723/65, M83723/68, M83723/97, MS3472, M83723/06, M83723/14, M83723/73, AS34681, M83723/36, M83723/78, M83723/08, NAS 1650, M83723/92, M83723/05, M83723/84, AS34041, AS34561, NAS 1699 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/69, M83723/71, M83723/95, AS34121, M83723/07, M83723/41, MS3470, AS34541, M83723/72, NAS 1599, AS34671, NAS 1653, MS3459, NAS 1693, AS34061, M83723/67, MS3474, MS3476, NAS 1651, NAS 1694, M83723/01, M83723/74, M83723/83, M83723/85, M83723/98, M83723/75, M83723/91, NAS 1641, NAS 1700, AS34001, M83723/13, M83723/49, M83723/82, NAS 1702, M83723/04, M83723/42, M83723/66, M83723/77, AS34091, NAS 1692, M83723/86, M83723/02, M83723/87, AS34641, NAS 1643, M83723/48, MS3471, AS34081, AS34241, AS34511, M83723/03, M83723/43, NAS 1652, M83723/96, M83723/37, M83723/40, AS34011, M83723/39, AS34461, NAS 1642, NAS 1701, AS34501, MS3475, M83723/38, M83723/76, M83723/65, M83723/68, M83723/97, MS3472, M83723/06, M83723/14, M83723/73, AS34681, M83723/36, M83723/78, M83723/08, NAS 1650, M83723/92, M83723/05, M83723/84, AS34041, AS34561, NAS 1699 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF5512-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF5512-000
Connector Backshells EF5512-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/69, M83723/71, M83723/95, AS34121, M83723/07, M83723/41, MS3470, AS34541, M83723/72, NAS 1599, AS34671, NAS 1653, MS3459, NAS 1693, AS34061, M83723/67, MS3474, MS3476, NAS 1651, NAS 1694, M83723/01, M83723/74, M83723/83, M83723/85, M83723/98, M83723/75, M83723/91, NAS 1641, NAS 1700, AS34001, M83723/13, M83723/49, M83723/82, NAS 1702, M83723/04, M83723/42, M83723/66, M83723/77, AS34091, NAS 1692, M83723/86, M83723/02, M83723/87, AS34641, NAS 1643, M83723/48, MS3471, AS34081, AS34241, AS34511, M83723/03, M83723/43, NAS 1652, M83723/96, M83723/37, M83723/40, AS34011, M83723/39, AS34461, NAS 1642, NAS 1701, AS34501, MS3475, M83723/38, M83723/76, M83723/65, M83723/68, M83723/97, MS3472, M83723/06, M83723/14, M83723/73, AS34681, M83723/36, M83723/78, M83723/08, NAS 1650, M83723/92, M83723/05, M83723/84, AS34041, AS34561, NAS 1699 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Cobalt

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 30.5 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/69, M83723/71, M83723/95, AS34121, M83723/07, M83723/41, MS3470, AS34541, M83723/72, NAS 1599, AS34671, NAS 1653, MS3459, NAS 1693, AS34061, M83723/67, MS3474, MS3476, NAS 1651, NAS 1694, M83723/01, M83723/74, M83723/83, M83723/85, M83723/98, M83723/75, M83723/91, NAS 1641, NAS 1700, AS34001, M83723/13, M83723/49, M83723/82, NAS 1702, M83723/04, M83723/42, M83723/66, M83723/77, AS34091, NAS 1692, M83723/86, M83723/02, M83723/87, AS34641, NAS 1643, M83723/48, MS3471, AS34081, AS34241, AS34511, M83723/03, M83723/43, NAS 1652, M83723/96, M83723/37, M83723/40, AS34011, M83723/39, AS34461, NAS 1642, NAS 1701, AS34501, MS3475, M83723/38, M83723/76, M83723/65, M83723/68, M83723/97, MS3472, M83723/06, M83723/14, M83723/73, AS34681, M83723/36, M83723/78, M83723/08, NAS 1650, M83723/92, M83723/05, M83723/84, AS34041, AS34561, NAS 1699

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL
  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EF5512-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers