TE Connectivity Industrial Circular Connectors EEDA204NN00000600000

Description
TE Connectivity EEDA204NN00000600000
Request a Quote Datasheet
Description
TE Connectivity EEDA204NN00000600000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515757
Industrial Circular Connectors 2515757
TE Connectivity EEDA204NN00000600000

TE Connectivity EEDA204NN00000600000

Supplier's Site
Industrial Circular Connectors - 2515758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515758
Industrial Circular Connectors 2515758
TE Connectivity EEDA204NN00000600000

TE Connectivity EEDA204NN00000600000

Supplier's Site
Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0204
Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0204
CIRCULAR CONNECTOR, RCPT, 15POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 15POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515757 74AH0204
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details