TE Connectivity Industrial Circular Connectors EEDA201NN00000800000

Description
TE Connectivity EEDA201NN00000800000
Request a Quote
Description
TE Connectivity EEDA201NN00000800000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 9Pos, Flange (part number 74AH0203) features a 9-pin configuration with a right-angle flange mount design. It supports a maximum rated current of 14 A for power contacts and 3.6 A for signal contacts, with a rated voltage of 630 V (AC/DC) for power and 63 V (AC/DC) for signal. The connector is designed to operate within a temperature range of -20 °C to 130 °C and offers protection ratings of IP 66/67 when connected. The housing is constructed from zinc diecast with a nickel plating, while the insulation insert is made from PBT and PA, meeting UL 94/V0 standards. The connector is rated for 500 mating cycles and is suitable for use in environments with pollution degree 3 and overvoltage category III, with a maximum operational height of 2000 m. This product is compliant with VDE 0110/EN61984 standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 9Pos, Flange (part number 74AH0203) features a 9-pin configuration with a right-angle flange mount design. It supports a maximum rated current of 14 A for power contacts and 3.6 A for signal contacts, with a rated voltage of 630 V (AC/DC) for power and 63 V (AC/DC) for signal. The connector is designed to operate within a temperature range of -20 °C to 130 °C and offers protection ratings of IP 66/67 when connected. The housing is constructed from zinc diecast with a nickel plating, while the insulation insert is made from PBT and PA, meeting UL 94/V0 standards. The connector is rated for 500 mating cycles and is suitable for use in environments with pollution degree 3 and overvoltage category III, with a maximum operational height of 2000 m. This product is compliant with VDE 0110/EN61984 standards.

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515755
Industrial Circular Connectors 2515755
TE Connectivity EEDA201NN00000800000

TE Connectivity EEDA201NN00000800000

Supplier's Site
Industrial Circular Connectors - 2515754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515754
Industrial Circular Connectors 2515754
TE Connectivity EEDA201NN00000800000

TE Connectivity EEDA201NN00000800000

Supplier's Site
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0203
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0203
CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515755 74AH0203
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data