TE Connectivity Compression Connectors EE5113-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21 MM , 26.5 MM  [.826 INCH , 1.04 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Barrel Outside Diameter : 32 MM , 47 MM  [1.25 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 800 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21 MM , 26.5 MM  [.826 INCH , 1.04 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Barrel Outside Diameter : 32 MM , 47 MM  [1.25 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 800 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EE5113-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EE5113-000
Compression Connectors EE5113-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 21 MM , 26.5 MM  [.826 INCH , 1.04 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Barrel Outside Diameter : 32 MM , 47 MM  [1.25 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400, 240 Compatible Conductor Range (AWGKC) : 500 - 500, 800 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 21 MM , 26.5 MM  [.826 INCH , 1.04 INCH ]
  • Barrel Length : 135 MM  [5.31 INCH ]
  • Barrel Outside Diameter : 32 MM , 47 MM  [1.25 INCH , 1.85 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 400, 240
  • Compatible Conductor Range (AWGKC) : 500 - 500, 800 - 800

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EE5113-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details