Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 29.5 MM [1.161 INCH ] Barrel Length : 70 MM [2.756 INCH ] Compression Connector Conductor Size (KCMIL) : 1000 Conductor Cross-Section (MMSQ) : 500 Lug Length : 65 MM [2.559 INCH ]
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Underground Network Component Type : Stalk Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Aluminum, Copper
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 29.5 MM [1.161 INCH ]
- Barrel Length : 70 MM [2.756 INCH ]
- Compression Connector Conductor Size (KCMIL) : 1000
- Conductor Cross-Section (MMSQ) : 500
- Lug Length : 65 MM [2.559 INCH ]
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Aluminum, Copper
- Compression Connector Technology : Compression
- Underground Network Component Type : Stalk Lug