TE Connectivity Loadbreak Connections EE5631-000

Description
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EE5631-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EE5631-000
Loadbreak Connections EE5631-000
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression

Body Features


  • Compatible Conductor Material : Aluminium, Copper

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Operation/Application


  • Load Break Connection Product Type : Bushing Insert

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rsss-5255-R Screenedelbo Energydivision - Te Connectivity - 45AJ3525 - Newark, An Avnet Company
Chicago, IL, United States
Rsss-5255-R Screenedelbo Energydivision - Te Connectivity
45AJ3525
Rsss-5255-R Screenedelbo Energydivision - Te Connectivity 45AJ3525
RSSS-5255-R SCREENEDELBO

RSSS-5255-R SCREENEDELBO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EE5631-000 EE5631-000 45AJ3525
Product Name Loadbreak Connections Rsss-5255-R Screenedelbo Energydivision - Te Connectivity
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products