Body Features Loadbreak Connection Conductor Material : Aluminum/Copper
Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 35
Industry Standards UL Rating : No
Operation/Applicatio
n Application Type : Loadbreak Reducing Tap Plug
Product Availability Loadbreak Connection Product Availability : AMERICAS
Product Type Features Bushing Type : 200A Loadbreak Connection Technology : Cold Applied
Body Features
- Loadbreak Connection Conductor Material : Aluminum/Copper
Electrical Characteristics
- Loadbreak Connection Voltage Class (KV) : ≤ 35
Industry Standards
Operation/Application
- Application Type : Loadbreak Reducing Tap Plug
Product Availability
- Loadbreak Connection Product Availability : AMERICAS
Product Type Features
- Bushing Type : 200A
- Loadbreak Connection Technology : Cold Applied