TE Connectivity Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity EEGA204NN00000001000

Description
CIRCULAR CONNECTOR, RCPT, 15POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 15POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0207
Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0207
CIRCULAR CONNECTOR, RCPT, 15POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 15POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH0207
Product Name Circular Connector, Rcpt, 15Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details