TE Connectivity Compression Connectors ED9717-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 70 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 70 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - ED9717-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
ED9717-000
Compression Connectors ED9717-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Conductor Cross-Section (MMSQ) : 70 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Copper

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Conductor Cross-Section (MMSQ) : 70

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Compression Connector Material : Copper
  • Compression Connector Technology : Compression
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ED9717-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details