Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded Copper Palm : No
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 8.4 MM [.331 INCH ] Barrel Length : 24 MM [.945 INCH ] Compression Connector Conductor Size (AWG) : 2 Compression Connector Stud Size : M10 Conductor Cross-Section (MMSQ) : 35 Lug Length : 24 MM [.945 INCH ] Lug Width : 23 MM [.906 INCH ] Palm Hole Diameter : 11
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
- Copper Palm : No
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 8.4 MM [.331 INCH ]
- Barrel Length : 24 MM [.945 INCH ]
- Compression Connector Conductor Size (AWG) : 2
- Compression Connector Stud Size : M10
- Conductor Cross-Section (MMSQ) : 35
- Lug Length : 24 MM [.945 INCH ]
- Lug Width : 23 MM [.906 INCH ]
- Palm Hole Diameter : 11
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Aluminum, Copper
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug