TE Connectivity Circular Connector, Rcpt, 21Pos, Flange; Product Range Intercontec - Te Connectivity EEDA101NN00000001000

Description
CIRCULAR CONNECTOR, RCPT, 21POS, FLANGE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 21POS, FLANGE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 21Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 21Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0202
Circular Connector, Rcpt, 21Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0202
CIRCULAR CONNECTOR, RCPT, 21POS, FLANGE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 21POS, FLANGE; Product Range:ytec itec 615 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH0202
Product Name Circular Connector, Rcpt, 21Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers