TE Connectivity Loadbreak Connections EE5640-000

Description
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 28, ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Elbow Tap Plug Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 28, ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Elbow Tap Plug Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EE5640-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EE5640-000
Loadbreak Connections EE5640-000
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 28, ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Elbow Tap Plug Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied

Body Features


  • Compatible Conductor Material : Aluminium, Copper

Electrical Characteristics


  • Voltage Class (KV) : ≤ 28, ≤ 15

Operation/Application


  • Load Break Connection Product Type : Elbow Tap Plug

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EE5640-000
Product Name Loadbreak Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products