TE Connectivity Connector Backshells EF8613-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS24266, MS27468, MS27473, MS27665, MS27479, MS27474, MS27653, MS27661, MS27467, MS27652, MS27480, MS27472, MS27497, MS27656, MS27484, MS27481 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Interface Specification : MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS24266, MS27468, MS27473, MS27665, MS27479, MS27474, MS27653, MS27661, MS27467, MS27652, MS27480, MS27472, MS27497, MS27656, MS27484, MS27481 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Interface Specification : MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF8613-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF8613-000
Connector Backshells EF8613-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS24266, MS27468, MS27473, MS27665, MS27479, MS27474, MS27653, MS27661, MS27467, MS27652, MS27480, MS27472, MS27497, MS27656, MS27484, MS27481 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Interface Specification : MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Zinc Nickel

Dimensions


  • Cable Entry Diameter : 25.4 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS24266, MS27468, MS27473, MS27665, MS27479, MS27474, MS27653, MS27661, MS27467, MS27652, MS27480, MS27472, MS27497, MS27656, MS27484, MS27481

Operation/Application


  • Compatible With Connector Shell Size : 24

Other


  • Connector Interface Specification : MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
adapters
EF8613-000
adapters EF8613-000
Adaptors

Adaptors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EF8613-000 EF8613-000
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products