TE Connectivity Standard Circular Connectors EEA002N00000004000

Description
Body Features Circular Connector Insulation Material Type : PA66, PBT Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA66, PBT Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - EEA002N00000004000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
EEA002N00000004000
Standard Circular Connectors EEA002N00000004000
Body Features Circular Connector Insulation Material Type : PA66, PBT Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66, PBT
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 12
  • Number of Signal Positions : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Housing Features


  • Circular Connector Shell Size : 15

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Housing Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EEA002N00000004000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589692-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers