TE Connectivity Connector Backshells EF8582-000

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 17.47 MM  [.688 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/67, M83723/87, NAS 1701, AS34461, NAS 1643, AS34121, M83723/65, M83723/74, MS3472, NAS 1694, M83723/98, AS34561, M83723/66, M83723/37, NAS 1650, AS34091, M83723/75, M83723/05, AS34011, AS34681, M83723/13, M83723/36, AS34081, M83723/06, M83723/49, MS3474, AS34511, M83723/07, M83723/14, M83723/72, M83723/03, M83723/86, NAS 1641, AS34041, M83723/69, MS3476, M83723/39, M83723/48, NAS 1642, AS34641, M83723/97, M83723/08, M83723/42, M83723/82, AS34001, M83723/01, M83723/95, NAS 1652, AS34541, M83723/77, M83723/68, MS3471, MS3475, AS34501, M83723/02, M83723/85, M83723/04, M83723/43, M83723/91, MS3470, AS34241, NAS 1599, NAS 1693, M83723/41, M83723/83, M83723/38, NAS 1651, M83723/71, MS3459, AS34061, NAS 1699, M83723/84, NAS 1700, M83723/92, NAS 1692, M83723/40, NAS 1653, M83723/73, M83723/76, AS34671, M83723/78, M83723/96, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 17.47 MM  [.688 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/67, M83723/87, NAS 1701, AS34461, NAS 1643, AS34121, M83723/65, M83723/74, MS3472, NAS 1694, M83723/98, AS34561, M83723/66, M83723/37, NAS 1650, AS34091, M83723/75, M83723/05, AS34011, AS34681, M83723/13, M83723/36, AS34081, M83723/06, M83723/49, MS3474, AS34511, M83723/07, M83723/14, M83723/72, M83723/03, M83723/86, NAS 1641, AS34041, M83723/69, MS3476, M83723/39, M83723/48, NAS 1642, AS34641, M83723/97, M83723/08, M83723/42, M83723/82, AS34001, M83723/01, M83723/95, NAS 1652, AS34541, M83723/77, M83723/68, MS3471, MS3475, AS34501, M83723/02, M83723/85, M83723/04, M83723/43, M83723/91, MS3470, AS34241, NAS 1599, NAS 1693, M83723/41, M83723/83, M83723/38, NAS 1651, M83723/71, MS3459, AS34061, NAS 1699, M83723/84, NAS 1700, M83723/92, NAS 1692, M83723/40, NAS 1653, M83723/73, M83723/76, AS34671, M83723/78, M83723/96, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF8582-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF8582-000
Connector Backshells EF8582-000
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 17.47 MM  [.688 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/67, M83723/87, NAS 1701, AS34461, NAS 1643, AS34121, M83723/65, M83723/74, MS3472, NAS 1694, M83723/98, AS34561, M83723/66, M83723/37, NAS 1650, AS34091, M83723/75, M83723/05, AS34011, AS34681, M83723/13, M83723/36, AS34081, M83723/06, M83723/49, MS3474, AS34511, M83723/07, M83723/14, M83723/72, M83723/03, M83723/86, NAS 1641, AS34041, M83723/69, MS3476, M83723/39, M83723/48, NAS 1642, AS34641, M83723/97, M83723/08, M83723/42, M83723/82, AS34001, M83723/01, M83723/95, NAS 1652, AS34541, M83723/77, M83723/68, MS3471, MS3475, AS34501, M83723/02, M83723/85, M83723/04, M83723/43, M83723/91, MS3470, AS34241, NAS 1599, NAS 1693, M83723/41, M83723/83, M83723/38, NAS 1651, M83723/71, MS3459, AS34061, NAS 1699, M83723/84, NAS 1700, M83723/92, NAS 1692, M83723/40, NAS 1653, M83723/73, M83723/76, AS34671, M83723/78, M83723/96, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 17.47 MM  [.688 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/67, M83723/87, NAS 1701, AS34461, NAS 1643, AS34121, M83723/65, M83723/74, MS3472, NAS 1694, M83723/98, AS34561, M83723/66, M83723/37, NAS 1650, AS34091, M83723/75, M83723/05, AS34011, AS34681, M83723/13, M83723/36, AS34081, M83723/06, M83723/49, MS3474, AS34511, M83723/07, M83723/14, M83723/72, M83723/03, M83723/86, NAS 1641, AS34041, M83723/69, MS3476, M83723/39, M83723/48, NAS 1642, AS34641, M83723/97, M83723/08, M83723/42, M83723/82, AS34001, M83723/01, M83723/95, NAS 1652, AS34541, M83723/77, M83723/68, MS3471, MS3475, AS34501, M83723/02, M83723/85, M83723/04, M83723/43, M83723/91, MS3470, AS34241, NAS 1599, NAS 1693, M83723/41, M83723/83, M83723/38, NAS 1651, M83723/71, MS3459, AS34061, NAS 1699, M83723/84, NAS 1700, M83723/92, NAS 1692, M83723/40, NAS 1653, M83723/73, M83723/76, AS34671, M83723/78, M83723/96, NAS 1702

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-26482 Series 2/Class A,L, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EF8582-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details