TE Connectivity Connector Backshells EF8559-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF8559-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF8559-000
Connector Backshells EF8559-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 12.7 MM  [.5 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Zinc Nickel

Dimensions


  • Cable Entry Diameter : 12.7 MM  [.5 INCH ]
  • Product Length : 40.64 MM  [1.6 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now Datasheet
Swedesboro, NJ, United States
Connector Backshell
EF8559-000
Connector Backshell EF8559-000
AS85049

AS85049

Buy Now
R85049/88-17Z02 Raychem - Te Connectivity - 09AK2430 - Newark, An Avnet Company
Chicago, IL, United States
R85049/88-17Z02 Raychem - Te Connectivity
09AK2430
R85049/88-17Z02 Raychem - Te Connectivity 09AK2430
R85049/88-17Z02

R85049/88-17Z02

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EF8559-000 EF8559-000 09AK2430
Product Name Connector Backshells Connector Backshell R85049/88-17Z02 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products