Body Features Compatible Conductor Material : Aluminium, Copper
Electrical Characteristics Voltage Class (KV) : ≤ 15, ≤ 28
Operation/Applicatio
n Load Break Connection Product Type : Elbow Tap Plug
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 200A Installation Technology : Cold Applied
Body Features
- Compatible Conductor Material : Aluminium, Copper
Electrical Characteristics
- Voltage Class (KV) : ≤ 15, ≤ 28
Operation/Application
- Load Break Connection Product Type : Elbow Tap Plug
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 200A
- Installation Technology : Cold Applied