TE Connectivity Industrial Circular Connectors EEGA201NN00000500000

Description
TE Connectivity EEGA201NN00000500000
Request a Quote Datasheet
Description
TE Connectivity EEGA201NN00000500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515763
Industrial Circular Connectors 2515763
TE Connectivity EEGA201NN00000500000

TE Connectivity EEGA201NN00000500000

Supplier's Site
Industrial Circular Connectors - 2515761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515761
Industrial Circular Connectors 2515761
TE Connectivity EEGA201NN00000500000

TE Connectivity EEGA201NN00000500000

Supplier's Site
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0206
Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0206
CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515763 74AH0206
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 9Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details