Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper, Aluminum Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 14.3 MM , 10.5 MM [.563 INCH , .413 INCH ] Barrel Length : 100 MM [3.94 INCH ] Conductor Cross-Section (MMSQ) : 60, 111
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : ANZPAC, ASIA
Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper, Aluminum
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 14.3 MM , 10.5 MM [.563 INCH , .413 INCH ]
- Barrel Length : 100 MM [3.94 INCH ]
- Conductor Cross-Section (MMSQ) : 60, 111
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : ANZPAC, ASIA
Product Type Features
- Compression Connector Material : Aluminum-Copper
- Compression Connector Technology : Compression
- Type : Link
- Underground Network Component Type : Junction Sleeve