Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2 Compatible Conductor Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ] Compatible Conductor Range (AWGKC) : 2/0, 1/0 Compatible Insulation Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 15
Operation/Applicatio
n Load Break Connection Product Type : Loadbreak Elbow
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminium
- Insulation Material : Polymeric
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2
- Compatible Conductor Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ]
- Compatible Conductor Range (AWGKC) : 2/0, 1/0
- Compatible Insulation Diameter Range : 16.2 - 23 MM [.63 - .9 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 15
Operation/Application
- Load Break Connection Product Type : Loadbreak Elbow
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 200A
- Installation Technology : Cold Applied
- Power Systems Connector Type : Compression