Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Dimensions Compatible Conductor Range (AWGKC) : 40, 4/0 Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : T-Connector
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 600A Cable Shield Style : Wire Installation Technology : Crimp Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Dimensions
- Compatible Conductor Range (AWGKC) : 40, 4/0
- Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : T-Connector
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 600A
- Cable Shield Style : Wire
- Installation Technology : Crimp
- Screened : Screened