TE Connectivity Loadbreak Connections EE5637-000

Description
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 28, ≤ 15 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Reducing Tap Plug Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Loadbreak Connection Technology : Cold Applied
Request a Quote
Description
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 28, ≤ 15 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Reducing Tap Plug Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Loadbreak Connection Technology : Cold Applied
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EE5637-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EE5637-000
Loadbreak Connections EE5637-000
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 28, ≤ 15 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Reducing Tap Plug Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Loadbreak Connection Technology : Cold Applied

Body Features


  • Loadbreak Connection Conductor Material : Aluminum/Copper

Electrical Characteristics


  • Loadbreak Connection Voltage Class (KV) : ≤ 28, ≤ 15

Industry Standards


  • UL Rating : No

Operation/Application


  • Application Type : Loadbreak Reducing Tap Plug

Product Availability


  • Loadbreak Connection Product Availability : AMERICAS

Product Type Features


  • Bushing Type : 200A
  • Loadbreak Connection Technology : Cold Applied
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EE5637-000
Product Name Loadbreak Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers