TE Connectivity Connector Backshells EF8593-000

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/72, M83723/03, M83723/68, M83723/83, NAS 1694, M83723/86, M83723/75, M83723/04, M83723/71, M83723/77, M83723/49, M83723/39, M83723/92, NAS 1692, MS3459, NAS 1650, M83723/78, M83723/48, NAS 1652, AS34241, MS3472, AS34541, M83723/36, M83723/40, MS3471, M83723/73, M83723/05, AS34011, AS34121, M83723/06, NAS 1653, AS34081, M83723/87, MS3470, M83723/97, M83723/41, M83723/37, M83723/07, M83723/74, MS3475, AS34511, M83723/66, NAS 1701, M83723/95, M83723/42, M83723/65, M83723/84, M83723/85, MS3476, NAS 1599, AS34561, M83723/02, M83723/13, NAS 1651, M83723/38, M83723/98, NAS 1641, NAS 1642, M83723/01, AS34091, M83723/14, NAS 1700, AS34461, AS34501, M83723/96, NAS 1643, AS34641, AS34671, M83723/08, M83723/82, M83723/43, NAS 1702, M83723/67, MS3474, AS34061, NAS 1693, AS34001, NAS 1699, AS34681, M83723/76, AS34041, M83723/91, M83723/69 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/72, M83723/03, M83723/68, M83723/83, NAS 1694, M83723/86, M83723/75, M83723/04, M83723/71, M83723/77, M83723/49, M83723/39, M83723/92, NAS 1692, MS3459, NAS 1650, M83723/78, M83723/48, NAS 1652, AS34241, MS3472, AS34541, M83723/36, M83723/40, MS3471, M83723/73, M83723/05, AS34011, AS34121, M83723/06, NAS 1653, AS34081, M83723/87, MS3470, M83723/97, M83723/41, M83723/37, M83723/07, M83723/74, MS3475, AS34511, M83723/66, NAS 1701, M83723/95, M83723/42, M83723/65, M83723/84, M83723/85, MS3476, NAS 1599, AS34561, M83723/02, M83723/13, NAS 1651, M83723/38, M83723/98, NAS 1641, NAS 1642, M83723/01, AS34091, M83723/14, NAS 1700, AS34461, AS34501, M83723/96, NAS 1643, AS34641, AS34671, M83723/08, M83723/82, M83723/43, NAS 1702, M83723/67, MS3474, AS34061, NAS 1693, AS34001, NAS 1699, AS34681, M83723/76, AS34041, M83723/91, M83723/69 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF8593-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF8593-000
Connector Backshells EF8593-000
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 25.4 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/72, M83723/03, M83723/68, M83723/83, NAS 1694, M83723/86, M83723/75, M83723/04, M83723/71, M83723/77, M83723/49, M83723/39, M83723/92, NAS 1692, MS3459, NAS 1650, M83723/78, M83723/48, NAS 1652, AS34241, MS3472, AS34541, M83723/36, M83723/40, MS3471, M83723/73, M83723/05, AS34011, AS34121, M83723/06, NAS 1653, AS34081, M83723/87, MS3470, M83723/97, M83723/41, M83723/37, M83723/07, M83723/74, MS3475, AS34511, M83723/66, NAS 1701, M83723/95, M83723/42, M83723/65, M83723/84, M83723/85, MS3476, NAS 1599, AS34561, M83723/02, M83723/13, NAS 1651, M83723/38, M83723/98, NAS 1641, NAS 1642, M83723/01, AS34091, M83723/14, NAS 1700, AS34461, AS34501, M83723/96, NAS 1643, AS34641, AS34671, M83723/08, M83723/82, M83723/43, NAS 1702, M83723/67, MS3474, AS34061, NAS 1693, AS34001, NAS 1699, AS34681, M83723/76, AS34041, M83723/91, M83723/69 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 25.4 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/72, M83723/03, M83723/68, M83723/83, NAS 1694, M83723/86, M83723/75, M83723/04, M83723/71, M83723/77, M83723/49, M83723/39, M83723/92, NAS 1692, MS3459, NAS 1650, M83723/78, M83723/48, NAS 1652, AS34241, MS3472, AS34541, M83723/36, M83723/40, MS3471, M83723/73, M83723/05, AS34011, AS34121, M83723/06, NAS 1653, AS34081, M83723/87, MS3470, M83723/97, M83723/41, M83723/37, M83723/07, M83723/74, MS3475, AS34511, M83723/66, NAS 1701, M83723/95, M83723/42, M83723/65, M83723/84, M83723/85, MS3476, NAS 1599, AS34561, M83723/02, M83723/13, NAS 1651, M83723/38, M83723/98, NAS 1641, NAS 1642, M83723/01, AS34091, M83723/14, NAS 1700, AS34461, AS34501, M83723/96, NAS 1643, AS34641, AS34671, M83723/08, M83723/82, M83723/43, NAS 1702, M83723/67, MS3474, AS34061, NAS 1693, AS34001, NAS 1699, AS34681, M83723/76, AS34041, M83723/91, M83723/69

Operation/Application


  • Compatible With Connector Shell Size : 24

Other


  • Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
adapters
EF8593-000
adapters EF8593-000
adapters

adapters

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EF8593-000 EF8593-000
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details