The EEC-325X4B is an automotive connector enclosure designed for use with DEUTSCH DTM connectors. It is constructed from PA66 GF15 material and features a black color. The product operates within a temperature range of -55 to 125 °C (-67 to 257 °F), making it suitable for various automotive applications. It has an IP68 and IP6K9K degree of protection, ensuring resistance to dust and water ingress. The enclosure is compliant with EU RoHS and ELV directives, indicating it meets environmental safety standards. The packaging quantity is one, and it is not sealable. This product is ideal for engineers looking for reliable connector protection in harsh environments.
Connector Enclosure For DTM Series
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Seal Protector
For Use With/Related Products: PNI Series
For Use With/Related Products: PNI Series
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1060-ND | |
| Product Name | Rectangular Connector Accessories | Connectors,Interconnects |
| Connector Type | Rectangular Connectors, Heavy Duty |