TE Connectivity Standard Circular Connectors EEA202N00000500000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 63, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Push-Pull Self-Locking Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 63, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Push-Pull Self-Locking Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - EEA202N00000500000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
EEA202N00000500000
Standard Circular Connectors EEA202N00000500000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 63, 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention Type : Push-Pull Self-Locking Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 63, 630

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 15

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention Type : Push-Pull Self-Locking
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EEA202N00000500000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products