TE Connectivity Industrial Circular Connectors EDFA202NN00000501000

Description
TE Connectivity EDFA202NN00000501000
Request a Quote Datasheet
Description
TE Connectivity EDFA202NN00000501000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515750
Industrial Circular Connectors 2515750
TE Connectivity EDFA202NN00000501000

TE Connectivity EDFA202NN00000501000

Supplier's Site
Industrial Circular Connectors - 2515751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515751
Industrial Circular Connectors 2515751
TE Connectivity EDFA202NN00000501000

TE Connectivity EDFA202NN00000501000

Supplier's Site
Circular Connector, Plug, 9Pos, Flange; Product Range Intercontec - Te Connectivity - 74AH0200 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9Pos, Flange; Product Range Intercontec - Te Connectivity
74AH0200
Circular Connector, Plug, 9Pos, Flange; Product Range Intercontec - Te Connectivity 74AH0200
CIRCULAR CONNECTOR, PLUG, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9POS, FLANGE; Product Range:ytec itec 915 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515750 74AH0200
Product Name Industrial Circular Connectors Circular Connector, Plug, 9Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details