Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Conductor Cross-Section (MMSQ) : 10
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Conductor Cross-Section (MMSQ) : 10
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug