TE Connectivity Compression Connectors EE5111-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15.5 MM , 26.5 MM  [.61 INCH , 1.043 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Compression Connector Conductor Size (KCMIL) : 800 Conductor Cross-Section (MMSQ) : 400, 129 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15.5 MM , 26.5 MM  [.61 INCH , 1.043 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Compression Connector Conductor Size (KCMIL) : 800 Conductor Cross-Section (MMSQ) : 400, 129 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EE5111-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EE5111-000
Compression Connectors EE5111-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15.5 MM , 26.5 MM  [.61 INCH , 1.043 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Compression Connector Conductor Size (KCMIL) : 800 Conductor Cross-Section (MMSQ) : 400, 129 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ANZPAC, ASIA Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Compression Type : Link Underground Network Component Type : Junction Sleeve

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 15.5 MM , 26.5 MM  [.61 INCH , 1.043 INCH ]
  • Barrel Length : 135 MM  [5.31 INCH ]
  • Compression Connector Conductor Size (KCMIL) : 800
  • Conductor Cross-Section (MMSQ) : 400, 129

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ANZPAC, ASIA

Product Type Features


  • Compression Connector Material : Aluminum-Copper
  • Compression Connector Technology : Compression
  • Type : Link
  • Underground Network Component Type : Junction Sleeve
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EE5111-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products