TE Connectivity Loadbreak Connections EE5632-000

Description
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Bushing Insert Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Loadbreak Connection Connector Type : Compression Loadbreak Connection Technology : Cold Applied
Request a Quote
Description
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Bushing Insert Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Loadbreak Connection Connector Type : Compression Loadbreak Connection Technology : Cold Applied
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EE5632-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EE5632-000
Loadbreak Connections EE5632-000
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Bushing Insert Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Loadbreak Connection Connector Type : Compression Loadbreak Connection Technology : Cold Applied

Body Features


  • Loadbreak Connection Conductor Material : Aluminum/Copper

Electrical Characteristics


  • Loadbreak Connection Voltage Class (KV) : ≤ 25

Industry Standards


  • UL Rating : No

Operation/Application


  • Application Type : Bushing Insert

Product Availability


  • Loadbreak Connection Product Availability : AMERICAS

Product Type Features


  • Bushing Type : 200A
  • Loadbreak Connection Connector Type : Compression
  • Loadbreak Connection Technology : Cold Applied
Buy Now
Elb-25-200-Bi / Te Connectivity / Energy Energydivision - Te Connectivity - 45AJ3526 - Newark, An Avnet Company
Chicago, IL, United States
Elb-25-200-Bi / Te Connectivity / Energy Energydivision - Te Connectivity
45AJ3526
Elb-25-200-Bi / Te Connectivity / Energy Energydivision - Te Connectivity 45AJ3526
ELB-25-200-BI / TE CONNECTIVITY / ENERGY

ELB-25-200-BI / TE CONNECTIVITY / ENERGY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EE5632-000 45AJ3526
Product Name Loadbreak Connections Elb-25-200-Bi / Te Connectivity / Energy Energydivision - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products