Carling Technologies, Inc. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Designed for industry standard .550 x 1.125 mountinghole, the C1005B-Series is a switch and circuit protectorin one small, compact package. This combo-deviceeliminat es the need for both a switch and... | |
| The A-Series hydraulic/magnetic circuit breakers are compact and temperature stable designed for precision operation in OEM markets requiring general purpose as well as full load amp applications. These circuit breakers... | |
| The CLB-Series is a compact, single pole, push-to-reset family of thermal circuit breakers designed to protect equipment. The CLB-Series of thermal breakers are slightly larger than the CMB-Series, with longer... |
| Next >> |