Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 1P, 480V, 50A; Product Range Carling Technologies CA1-B2-14-650-121-C

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VDC:80V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VDC:80V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 480V, 50A; Product Range Carling Technologies - 50B1580 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 480V, 50A; Product Range Carling Technologies
50B1580
Circuit Breaker, Hydromagnetic, 1P, 480V, 50A; Product Range Carling Technologies 50B1580
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VDC:80V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VDC:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50B1580
Product Name Circuit Breaker, Hydromagnetic, 1P, 480V, 50A; Product Range Carling Technologies
Rated DC Voltage 80 volts
Unlock Full Specs
to access all available technical data