Carling Technologies, Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The 110/316P-Series pushbutton switches are single or double pole heavy duty AC/DC rated switches suitable for foot switches. These switches are available in single or double throw construction, momentary or... | |
| The 170/172-Series pushbutton switches are single pole, high amperage switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require... |
| Next >> |