Carling Technologies, Inc. Circuit Breakers BA1-B0-34-610-121-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1008-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1008-ND
Circuit Breakers 432-1008-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC 80V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC - 70131501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC
70131501
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC 70131501
Terminal Type Quick Connect Tab, White, Circuit Breaker All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. It utilizes the hydraulic magnetic principle which provides precise operation and performance even when exposed to extremely hot and⁄or cold application environments.

Terminal Type Quick Connect Tab, White, Circuit Breaker
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
It utilizes the hydraulic magnetic principle which provides precise operation and performance even when exposed to extremely hot and⁄or cold application environments.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 432-1008-ND 70131501
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277/80VAC/VDC
Rated Current 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data