Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 2P, 30A, 5Ka; Product Range Carling Technologies AM2-B0-34-630-201-C

Description
MAG HYDRAULIC CKT BREAKER, 2P, 30A, 5KA; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 2P, 30A, 5KA; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 2P, 30A, 5Ka; Product Range Carling Technologies - 69R7691 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 30A, 5Ka; Product Range Carling Technologies
69R7691
Mag Hydraulic Ckt Breaker, 2P, 30A, 5Ka; Product Range Carling Technologies 69R7691
MAG HYDRAULIC CKT BREAKER, 2P, 30A, 5KA; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 30A, 5KA; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R7691
Product Name Mag Hydraulic Ckt Breaker, 2P, 30A, 5Ka; Product Range Carling Technologies
Rated Current 30 amps
Unlock Full Specs
to access all available technical data