CIRCUIT BREAKER, HYD-MAG, 1P, 277V, 25A; Product Range:A Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 07P6465 |
| Product Name | Circuit Breaker, Hyd-Mag, 1P, 277V, 25A; Product Range Carling Technologies |
| Rated Current | 25 amps |