Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 2P, 5A, 5Ka; Product Range Carling Technologies BA2-B0-22-450-C55-C

Description
MAG HYDRAULIC CKT BREAKER, 2P, 5A, 5KA; Product Range:B Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:12s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 2P, 5A, 5KA; Product Range:B Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:12s; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 2P, 5A, 5Ka; Product Range Carling Technologies - 72AC4099 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 5A, 5Ka; Product Range Carling Technologies
72AC4099
Mag Hydraulic Ckt Breaker, 2P, 5A, 5Ka; Product Range Carling Technologies 72AC4099
MAG HYDRAULIC CKT BREAKER, 2P, 5A, 5KA; Product Range:B Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:12s; Dielectric Strength:1.5kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 5A, 5KA; Product Range:B Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:12s; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72AC4099
Product Name Mag Hydraulic Ckt Breaker, 2P, 5A, 5Ka; Product Range Carling Technologies
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-2861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Circuit Breakers - 209-3-1REC4-62-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details