Carling Technologies, Inc. Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies AB2-A0-03-630-2D1-C

Description
CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies - 39C2584 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies
39C2584
Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies 39C2584
CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 30A, 277VAC; Product Range:A Series; Current Rating:30A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:-; Dielectric Strength:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39C2584
Product Name Circuit Breaker, 2 Pole, 30A, 277Vac; Product Range Carling Technologies
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Automotive Circuit Breakers  VF-GCD -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Motor Protection - 1220746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Electronic circuit breaker - 787-1664/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers