Carling Technologies, Inc. Circuit Protection - Circuit Breakers CA1-B0-14-660-6D2-C

Description
Win Source Part Number: 1039702-CA1-B0-14-66 0-6D2-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. Current Rating (Amps): 60A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: ME1M146101A162T,432- CA1-B0-14-660-6D2-C, CA1B0146606D2C Approval Agency: CSA, UL
Request a Quote
Description
Win Source Part Number: 1039702-CA1-B0-14-66 0-6D2-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. Current Rating (Amps): 60A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: ME1M146101A162T,432- CA1-B0-14-660-6D2-C, CA1B0146606D2C Approval Agency: CSA, UL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CA1-B0-14-660-6D2-C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CA1-B0-14-660-6D2-C
Circuit Protection - Circuit Breakers CA1-B0-14-660-6D2-C
Win Source Part Number: 1039702-CA1-B0-14-66 0-6D2-C Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 150 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. Current Rating (Amps): 60A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: ME1M146101A162T,432- CA1-B0-14-660-6D2-C, CA1B0146606D2C Approval Agency: CSA, UL

Win Source Part Number: 1039702-CA1-B0-14-660-6D2-C
Category: Circuit Protection>Circuit Breakers
Series: C
Package: Bulk
Voltage Rating - AC: 480 V
Voltage Rating - DC: 150 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
Current Rating (Amps): 60A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: ME1M146101A162T,432-CA1-B0-14-660-6D2-C,CA1B0146606D2C
Approval Agency: CSA, UL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CA1-B0-14-660-6D2-C
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 8-1393253-2 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
2 suppliers
Distribution Boards - 117558 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - T11-611R-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details