Carling Technologies, Inc. Circuit Protection - Circuit Breakers CA2-P0-D2-912-A21-MT

Description
Win Source Part Number: 1054734-CA2-P0-D2-91 2-A21-MT Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 125A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CT1B234620121C,432-C A2-P0-D2-912-A21-MT, CA2P0D2912A21MT Approval Agency: UL489A
Request a Quote
Description
Win Source Part Number: 1054734-CA2-P0-D2-91 2-A21-MT Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 125A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CT1B234620121C,432-C A2-P0-D2-912-A21-MT, CA2P0D2912A21MT Approval Agency: UL489A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - CA2-P0-D2-912-A21-MT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
CA2-P0-D2-912-A21-MT
Circuit Protection - Circuit Breakers CA2-P0-D2-912-A21-MT
Win Source Part Number: 1054734-CA2-P0-D2-91 2-A21-MT Category: Circuit Protection>Circuit Breakers Series: C Package: Bulk Voltage Rating - AC: 480 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Lever Illumination: None Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 125A HTSUS: 8536.20.0020 Mfr: Carling Technologies Other Names: CT1B234620121C,432-C A2-P0-D2-912-A21-MT, CA2P0D2912A21MT Approval Agency: UL489A

Win Source Part Number: 1054734-CA2-P0-D2-912-A21-MT
Category: Circuit Protection>Circuit Breakers
Series: C
Package: Bulk
Voltage Rating - AC: 480 V
Voltage Rating - DC: 80 V
Standard Package: 1
Actuator Type: Lever
Illumination: None
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 125A
HTSUS: 8536.20.0020
Mfr: Carling Technologies
Other Names: CT1B234620121C,432-CA2-P0-D2-912-A21-MT,CA2P0D2912A21MT
Approval Agency: UL489A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number CA2-P0-D2-912-A21-MT
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UM - Altech Corp.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 25 amps
View Details
3 suppliers
Circuit Breakers - 209-1-29890-20-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details