CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage Rating VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 83K9747 |
| Product Name | Circuit Breaker, Hydromagnetic, 1P, 480V, 50A; Product Range Carling Technologies |
| Rated AC Voltage | 250 volts |