Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Carling Technologies A11-B0-34-450-131-E

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:A Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:A Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Carling Technologies - 07P6462 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Carling Technologies
07P6462
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Carling Technologies 07P6462
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:A Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:A Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 07P6462
Product Name Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Carling Technologies
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - PB409-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details